TE Connectivity D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity 204370-8

Description
D SUB CONTACT, PIN, 28-22AWG, CRIMP; For Use With:Subminiature D Pin/Socket Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, 28-22AWG, CRIMP; For Use With:Subminiature D Pin/Socket Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 50F642 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity
50F642
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity 50F642
D SUB CONTACT, PIN, 28-22AWG, CRIMP; For Use With:Subminiature D Pin/Socket Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-22AWG, CRIMP; For Use With:Subminiature D Pin/Socket Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 50F642
Product Name D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241390-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard Carbon for Sodium Electrode - BMLC-KJ032 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.18E-4 to 2.76E-4 inch (0.0030 to 0.0070 mm)
View Details