TE Connectivity Electronic Connector 2042274-2

Description
Conn Wire to Board PL 2Power POS 7.8mm Solder ST Top Entry Thru-Hole T/R Product overview: 2042274-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2042274-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Wire to Board PL 2Power POS 7.8mm Solder ST Top Entry Thru-Hole T/R Product overview: 2042274-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2042274-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-2042274-2
Electronic Connector 316-2042274-2
Conn Wire to Board PL 2Power POS 7.8mm Solder ST Top Entry Thru-Hole T/R Product overview: 2042274-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2042274-2 can be used for catalog matching and distributor lookup.

Conn Wire to Board PL 2Power POS 7.8mm Solder ST Top Entry Thru-Hole T/R Product overview: 2042274-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2042274-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1364594-2042274-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1364594-2042274-2
Connectors, Interconnects - Backplane Connectors - Specialized 1364594-2042274-2
Win Source Part Number: 1364594-2042274-2 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Elcon Mini Package: Tape & Reel (TR) Product Status: Active Features: Board Lock Base Product Number: 2042274 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Silver Contact Finish Thickness: 118.1µin (3.00µm) Color: Black Connector Type: Header, Male Blades Number of Positions: 2 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Material Flammability Rating: UL94 V-0 Voltage Rating: 500V Contact Layout, Typical: 2 Power

Win Source Part Number: 1364594-2042274-2
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Elcon Mini
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Lock
Base Product Number: 2042274
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Silver
Contact Finish Thickness: 118.1µin (3.00µm)
Color: Black
Connector Type: Header, Male Blades
Number of Positions: 2
Number of Rows: 1
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Voltage Rating: 500V
Contact Layout, Typical: 2 Power

Buy Now Datasheet
I/O Connectors - 2042274-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2042274-2
I/O Connectors 2042274-2
ELCON MINI 2P VERT HEADER,W/O CODING

ELCON MINI 2P VERT HEADER,W/O CODING

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2042274-2
I/O Connectors 2042274-2
I/O Connectors

I/O Connectors

Buy Now
PCB Headers - 1920380P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1920380P
PCB Headers 1920380P
TE Connectivity 2042274-2 PCB Header

TE Connectivity 2042274-2 PCB Header

Supplier's Site
PCB Headers - 1920380 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1920380
PCB Headers 1920380
TE Connectivity 2042274-2 PCB Header

TE Connectivity 2042274-2 PCB Header

Supplier's Site
PCB Headers - 1920073 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1920073
PCB Headers 1920073
TE Connectivity 2042274-2 PCB Header

TE Connectivity 2042274-2 PCB Header

Supplier's Site
Backplane Connectors - Specialized - 2042274-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2042274-2
Backplane Connectors - Specialized 2042274-2
CONN HEADER 2POS PCB

CONN HEADER 2POS PCB

Supplier's Site Datasheet
Wire-Board Connector, Header 2 Position; No. Of Contacts Te Connectivity - 25T0313 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header 2 Position; No. Of Contacts Te Connectivity
25T0313
Wire-Board Connector, Header 2 Position; No. Of Contacts Te Connectivity 25T0313
WIRE-BOARD CONNECTOR, HEADER 2 POSITION; No. of Contacts:2Contacts; Product Range:ELCON Mini Series; Connector Mounting:Through Hole Mount; Contact Termination Type:Press Fit; Pitch Spacing:7.8mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER 2 POSITION; No. of Contacts:2Contacts; Product Range:ELCON Mini Series; Connector Mounting:Through Hole Mount; Contact Termination Type:Press Fit; Pitch Spacing:7.8mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-Board Connector, Header 2 Position, Full Reel; No. Of Contacts Te Connectivity - 28X2694 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header 2 Position, Full Reel; No. Of Contacts Te Connectivity
28X2694
Wire-Board Connector, Header 2 Position, Full Reel; No. Of Contacts Te Connectivity 28X2694
WIRE-BOARD CONNECTOR, HEADER 2 POSITION, FULL REEL; No. of Contacts:2Contacts; Product Range:ELCON Mini Series; Connector Mounting:Through Hole Mount; Contact Termination Type:Press Fit; Pitch Spacing:7.8mm; Gender:Header RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER 2 POSITION, FULL REEL; No. of Contacts:2Contacts; Product Range:ELCON Mini Series; Connector Mounting:Through Hole Mount; Contact Termination Type:Press Fit; Pitch Spacing:7.8mm; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-2042274-2 1364594-2042274-2 2042274-2 1920380P 1920380 2042274-2 25T0313
Product Name Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized I/O Connectors PCB Headers PCB Headers Backplane Connectors - Specialized Wire-Board Connector, Header 2 Position; No. Of Contacts Te Connectivity
Termination Solder Solder Press Fit
Unlock Full Specs
to access all available technical data

Similar Products