TE Connectivity Grounding Contacts 2040852-1

Description
TE Connectivity 2040852-1 Spring Contact
Request a Quote Datasheet
Description
TE Connectivity 2040852-1 Spring Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Contacts - 2749987P - RS Components, Ltd.
Corby, Northants, United Kingdom
Grounding Contacts
2749987P
Grounding Contacts 2749987P
TE Connectivity 2040852-1 Spring Contact

TE Connectivity 2040852-1 Spring Contact

Supplier's Site
Grounding Contacts - 2749987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Grounding Contacts
2749987
Grounding Contacts 2749987
TE Connectivity 2040852-1 Spring Contact

TE Connectivity 2040852-1 Spring Contact

Supplier's Site
Grounding Contacts - 2749688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Grounding Contacts
2749688
Grounding Contacts 2749688
TE Connectivity 2040852-1 Spring Contact

TE Connectivity 2040852-1 Spring Contact

Supplier's Site
RFI and EMI - Contacts, Fingerstock and Gaskets - 2040852-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
2040852-1
RFI and EMI - Contacts, Fingerstock and Gaskets 2040852-1
SHIELD FINGER 0820 N-B WITH SE

SHIELD FINGER 0820 N-B WITH SE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 2749987P 2040852-1
Product Name Grounding Contacts RFI and EMI - Contacts, Fingerstock and Gaskets
Shape / Form Pin
Base / Spring Metal Copper / Copper Alloy; Beryllium Copper Alloy
Plating / Coating Gold; Gold
Length 0.1339 inch (3.4 mm) 0.1340 inch (3.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1823034-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0011 inch (0.0050 to 0.0280 mm)
View Details