TE Connectivity Industrial Mini I/O Connectors 2040008-2

Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .1, .01 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .1, .01 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2040008-2 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2040008-2
Industrial Mini I/O Connectors 2040008-2
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Blister Pack Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Board Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : 1, .1, .01 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Blister Pack

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable, Cable-to-Board
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : 1, .1, .01

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - A107311-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A107311-ND
Pluggable Connector Assemblies A107311-ND
8 Position Industrial Mini, Type II Plug Connector Solder Free Hanging (In-Line)

8 Position Industrial Mini, Type II Plug Connector Solder Free Hanging (In-Line)

Buy Now Datasheet
I/O Connectors - 2040008-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2040008-2
I/O Connectors 2040008-2
INDUSTRIAL MINI I/O PLUG KIT D2-WHITE L

INDUSTRIAL MINI I/O PLUG KIT D2-WHITE L

Buy Now
Singapore, Singapore
Industrial Electronic Connector
443-2040008-2
Industrial Electronic Connector 443-2040008-2
INDUSTRIAL MINI I/O PLUG KIT D2-WHITE L Product overview: 2040008-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Industrial, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2040008-2 can be used for catalog matching and distributor lookup.

INDUSTRIAL MINI I/O PLUG KIT D2-WHITE L Product overview: 2040008-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Industrial, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-2040008-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 2040008-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2040008-2
Pluggable Connectors 2040008-2
CONN IND MINI II PLUG 8P SLD STR

CONN IND MINI II PLUG 8P SLD STR

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2040008-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2040008-2
Modular Connectors / Ethernet Connectors 2040008-2
Modular Connectors / Ethernet Connectors 8P MINI I/O PLUG KIT TYPE II

Modular Connectors / Ethernet Connectors 8P MINI I/O PLUG KIT TYPE II

Buy Now Datasheet
Mini I/o Connector, Plug, 8 Position, Solder; No. Of Contacts Te Connectivity - 45W1731 - Newark, An Avnet Company
Chicago, IL, United States
Mini I/o Connector, Plug, 8 Position, Solder; No. Of Contacts Te Connectivity
45W1731
Mini I/o Connector, Plug, 8 Position, Solder; No. Of Contacts Te Connectivity 45W1731
MINI I/O CONNECTOR, PLUG, 8 POSITION, SOLDER; No. of Contacts:8Contacts; Gender:Plug; Connector Type:Mini I/O; Contact Termination Type:Solder; Product Range:Industrial Mini I/O Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

MINI I/O CONNECTOR, PLUG, 8 POSITION, SOLDER; No. of Contacts:8Contacts; Gender:Plug; Connector Type:Mini I/O; Contact Termination Type:Solder; Product Range:Industrial Mini I/O Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2040008-2 A107311-ND 2040008-2 443-2040008-2 2040008-2 2040008-2 45W1731
Product Name Industrial Mini I/O Connectors Pluggable Connector Assemblies I/O Connectors Industrial Electronic Connector Pluggable Connectors Modular Connectors / Ethernet Connectors Mini I/o Connector, Plug, 8 Position, Solder; No. Of Contacts Te Connectivity
Connector Type Wire to Board Connector Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable Mount Cable Mount
Current Rating 1.5 amps 0.5 amps
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28644-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103945-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Modular/Ethernet Connector Adapters - A30690-ND - DigiKey
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
SDL Connectors - 1-1761182-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
6 suppliers