TE Connectivity Electronic Connector 203M020-19B07

Description
Shrink Boot Adapters 180° 20/37 Shell Size Cadmium Over Electroless Nickel Aluminum Alloy Product overview: 203M020-19B07 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-203M020-19B07 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Shrink Boot Adapters 180° 20/37 Shell Size Cadmium Over Electroless Nickel Aluminum Alloy Product overview: 203M020-19B07 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-203M020-19B07 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2005-203M020-19B07
Electronic Connector 2005-203M020-19B07
Shrink Boot Adapters 180° 20/37 Shell Size Cadmium Over Electroless Nickel Aluminum Alloy Product overview: 203M020-19B07 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-203M020-19B07 can be used for catalog matching and distributor lookup.

Shrink Boot Adapters 180° 20/37 Shell Size Cadmium Over Electroless Nickel Aluminum Alloy Product overview: 203M020-19B07 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-203M020-19B07 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 981977-203M020-19B07 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
981977-203M020-19B07
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 981977-203M020-19B07
Win Source Part Number: 981977-203M020-19B07 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 203M0 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Termination Ring Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Standard Package: 1 Shell Size - Insert: 20, 37 Material: Aluminum Alloy Plating: Cadmium Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring Diameter - Outside: 1.343" (34.10mm) Thread Size: 1 3/16-18 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity Raychem Cable Protection Other Names: 791917-000 Base Product Number: 203M020 Product Status: Last Time Buy RoHS Status: RoHS non-compliant

Win Source Part Number: 981977-203M020-19B07
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: 203M0
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Termination Ring
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III
Standard Package: 1
Shell Size - Insert: 20, 37
Material: Aluminum Alloy
Plating: Cadmium
Includes: 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring
Diameter - Outside: 1.343" (34.10mm)
Thread Size: 1 3/16-18 UNEF
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 791917-000
Base Product Number: 203M020
Product Status: Last Time Buy
RoHS Status: RoHS non-compliant

Buy Now Datasheet
203M020-19B07 Raychem - Te Connectivity - 56P2552 - Newark, An Avnet Company
Chicago, IL, United States
203M020-19B07 Raychem - Te Connectivity
56P2552
203M020-19B07 Raychem - Te Connectivity 56P2552
203M020-19B07

203M020-19B07

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2005-203M020-19B07 981977-203M020-19B07 56P2552
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 203M020-19B07 Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products