TE Connectivity Rectangular Wire & Cable Connectors & Housings 203956-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Power Positions : 36 Number of Rows : 4 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 23.34 MM  [.919 INCH ] Connector Width : 19.81 MM  [.78 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Power Positions : 36 Number of Rows : 4 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 23.34 MM  [.919 INCH ] Connector Width : 19.81 MM  [.78 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 203956-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
203956-2
Rectangular Wire & Cable Connectors & Housings 203956-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Power Positions : 36 Number of Rows : 4 Number of Signal Positions : 36 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 65.91 MM  [2.595 INCH ] Connector Length : 23.34 MM  [.919 INCH ] Connector Width : 19.81 MM  [.78 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Locking Spring Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Cable-to-Panel, Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 36
  • Number of Power Positions : 36
  • Number of Rows : 4
  • Number of Signal Positions : 36

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 65.91 MM  [2.595 INCH ]
  • Connector Length : 23.34 MM  [.919 INCH ]
  • Connector Width : 19.81 MM  [.78 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Phenolic GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Locking Spring
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Cable-to-Panel, Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 203956-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
203956-2
Backplane Connectors 203956-2
BLOCK, SOCKET, 36 POS.

BLOCK, SOCKET, 36 POS.

Buy Now
Backplane Connector Housings - A112996-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A112996-ND
Backplane Connector Housings A112996-ND
36 Position Housing for Female Sockets Connector Black Panel Mount

36 Position Housing for Female Sockets Connector Black Panel Mount

Buy Now Datasheet
Rectangular Housing, Plug, 36 Position, Crimp; No. Of Contacts Amp - Te Connectivity - 50F517 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Housing, Plug, 36 Position, Crimp; No. Of Contacts Amp - Te Connectivity
50F517
Rectangular Housing, Plug, 36 Position, Crimp; No. Of Contacts Amp - Te Connectivity 50F517
RECTANGULAR HOUSING, PLUG, 36 POSITION, CRIMP; No. of Contacts:36Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

RECTANGULAR HOUSING, PLUG, 36 POSITION, CRIMP; No. of Contacts:36Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 203956-2 203956-2 A112996-ND 50F517
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Backplane Connector Housings Rectangular Housing, Plug, 36 Position, Crimp; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Panel Mount Cable Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers