2035024-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2035024-1
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon
Configuration Features Number of Positions : 54
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon
Configuration Features Number of Positions : 54
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features Primary Product Color : Black Primary Product Material : Nylon
Configuration Features Number of Positions : 54
Mechanical Attachment Strain Relief : With
Other Serviceable : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features
Primary Product Color : Black
Primary Product Material : Nylon
Configuration Features
Number of Positions : 54
Mechanical Attachment
Strain Relief : With
Other
Serviceable : No
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly