TE Connectivity ™ Heat Shrink Boots, Caps - 202K153-8-0 202K153-8-0

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 777794-202K153-8-0 Series: Thermofit 202K1 Type: Boot Color: Black Features: Fluid Resistant, Lip Shell Size - Insert: 53 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 1.420" (36.07mm) Large Diameter Recovered: 0.882" (22.40mm) Small Diameter Supplied: 1.420" (36.07mm) Small Diameter Recovered: 0.331" (8.41mm) Large Recovered Length: 1.654" (42.01mm) Small Recovered Length: 1.180" (29.97mm) Total Length Recovered: 3.150" (80.01mm) Family Name: 202K153 Categories: Cables, Wires - Management Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 777794-202K153-8-0 Series: Thermofit 202K1 Type: Boot Color: Black Features: Fluid Resistant, Lip Shell Size - Insert: 53 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 1.420" (36.07mm) Large Diameter Recovered: 0.882" (22.40mm) Small Diameter Supplied: 1.420" (36.07mm) Small Diameter Recovered: 0.331" (8.41mm) Large Recovered Length: 1.654" (42.01mm) Small Recovered Length: 1.180" (29.97mm) Total Length Recovered: 3.150" (80.01mm) Family Name: 202K153 Categories: Cables, Wires - Management Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - 202K153-8-0
777794-202K153-8-0
Heat Shrink Boots, Caps - 202K153-8-0 777794-202K153-8-0
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 777794-202K153-8-0 Series: Thermofit 202K1 Type: Boot Color: Black Features: Fluid Resistant, Lip Shell Size - Insert: 53 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 1.420" (36.07mm) Large Diameter Recovered: 0.882" (22.40mm) Small Diameter Supplied: 1.420" (36.07mm) Small Diameter Recovered: 0.331" (8.41mm) Large Recovered Length: 1.654" (42.01mm) Small Recovered Length: 1.180" (29.97mm) Total Length Recovered: 3.150" (80.01mm) Family Name: 202K153 Categories: Cables, Wires - Management Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 777794-202K153-8-0
Series: Thermofit 202K1
Type: Boot
Color: Black
Features: Fluid Resistant, Lip
Shell Size - Insert: 53
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 1.420" (36.07mm)
Large Diameter Recovered: 0.882" (22.40mm)
Small Diameter Supplied: 1.420" (36.07mm)
Small Diameter Recovered: 0.331" (8.41mm)
Large Recovered Length: 1.654" (42.01mm)
Small Recovered Length: 1.180" (29.97mm)
Total Length Recovered: 3.150" (80.01mm)
Family Name: 202K153
Categories: Cables, Wires - Management
Introduction Date: October 24, 2002
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 777794-202K153-8-0
Product Name Heat Shrink Boots, Caps - 202K153-8-0
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers