TE Connectivity ™ Cables, Wires Fiber Optic Cables - 202A163-3-0-CS8338 202A163-3-0-CS8338

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012246-202A163-3-0- CS8338 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012246-202A163-3-0- CS8338 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 202A163-3-0-CS8338 - 202A163-3-0-CS8338 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 202A163-3-0-CS8338
202A163-3-0-CS8338
Cables, Wires Fiber Optic Cables - 202A163-3-0-CS8338 202A163-3-0-CS8338
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012246-202A163-3-0- CS8338 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012246-202A163-3-0-CS8338
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 202A163-3-0-CS8338
Product Name Cables, Wires Fiber Optic Cables - 202A163-3-0-CS8338
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 1 m, FC. - F-MFC-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details