TE Connectivity Rectangular Backshells & Clamps 202301-9

Description
Body Features Cable Clamp Material : Die Cast Aluminum Plating Material : Zinc Shell Material : Die Cast Aluminum Dimensions Accepts Cable Diameter (Max) : 29.36 MM  [1.156 INCH ] Mechanical Attachment Mounting Hardware Type : Fixing Screw Operation/Applicatio n Compatible With Connector Shell Size : 3 Other Comment : These cable clamps can be used on either a plug or receptacle shell of the appropriate size. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Accessory Color : Clear Backshell & Clamp Accessory Type : Backshell Kit Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board, Wire-to-Wire Sealable : No
Request a Quote
Description
Body Features Cable Clamp Material : Die Cast Aluminum Plating Material : Zinc Shell Material : Die Cast Aluminum Dimensions Accepts Cable Diameter (Max) : 29.36 MM  [1.156 INCH ] Mechanical Attachment Mounting Hardware Type : Fixing Screw Operation/Applicatio n Compatible With Connector Shell Size : 3 Other Comment : These cable clamps can be used on either a plug or receptacle shell of the appropriate size. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Accessory Color : Clear Backshell & Clamp Accessory Type : Backshell Kit Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board, Wire-to-Wire Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Backshells & Clamps - 202301-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Backshells & Clamps
202301-9
Rectangular Backshells & Clamps 202301-9
Body Features Cable Clamp Material : Die Cast Aluminum Plating Material : Zinc Shell Material : Die Cast Aluminum Dimensions Accepts Cable Diameter (Max) : 29.36 MM  [1.156 INCH ] Mechanical Attachment Mounting Hardware Type : Fixing Screw Operation/Applicatio n Compatible With Connector Shell Size : 3 Other Comment : These cable clamps can be used on either a plug or receptacle shell of the appropriate size. Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Accessory Color : Clear Backshell & Clamp Accessory Type : Backshell Kit Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board, Wire-to-Wire Sealable : No

Body Features


  • Cable Clamp Material : Die Cast Aluminum
  • Plating Material : Zinc
  • Shell Material : Die Cast Aluminum

Dimensions


  • Accepts Cable Diameter (Max) : 29.36 MM  [1.156 INCH ]

Mechanical Attachment


  • Mounting Hardware Type : Fixing Screw

Operation/Application


  • Compatible With Connector Shell Size : 3

Other


  • Comment : These cable clamps can be used on either a plug or receptacle shell of the appropriate size.

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Accessory Color : Clear
  • Backshell & Clamp Accessory Type : Backshell Kit
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 202301-9
Product Name Rectangular Backshells & Clamps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 2175587 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Aluminum; Aluminium
View Details