TE Connectivity RF Cable Assemblies 2016691-1

Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .05 M  [.164 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : DIN 1.0/2.3 Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : 1.0/2.3 to UMCC1 Coax Cable Type : 1.37mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote
Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .05 M  [.164 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : DIN 1.0/2.3 Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : 1.0/2.3 to UMCC1 Coax Cable Type : 1.37mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016691-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016691-1
RF Cable Assemblies 2016691-1
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 1.37 MM  [.054 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .05 M  [.164 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : DIN 1.0/2.3 Jack Cable Assembly (End B) : UMCC GEN 1 Plug Cable Assembly Type : 1.0/2.3 to UMCC1 Coax Cable Type : 1.37mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Ferrule Material : Brass

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.054 INCH ]
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 300
  • Operating Voltage (V) : 15

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .05 M  [.164 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : DIN 1.0/2.3 Jack
  • Cable Assembly (End B) : UMCC GEN 1 Plug
  • Cable Assembly Type : 1.0/2.3 to UMCC1
  • Coax Cable Type : 1.37mm Coax

Signal Characteristics


  • Velocity of Propagation (PCT) : 70

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2016691-1
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products