TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 201580-1

Description
Win Source Part Number: 1363338-201580-1 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 42 pct. Type: Machined MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate II Package: Bulk Product Status: Active Base Product Number: 201580 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy
Request a Quote Datasheet
Description
Win Source Part Number: 1363338-201580-1 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 42 pct. Type: Machined MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate II Package: Bulk Product Status: Active Base Product Number: 201580 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 201580-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
201580-1
Connectors, Interconnects - Contacts - Multi Purpose 201580-1
Win Source Part Number: 1363338-201580-1 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 42 pct. Type: Machined MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multimate II Package: Bulk Product Status: Active Base Product Number: 201580 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy

Win Source Part Number: 1363338-201580-1
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 42 pct.
Type: Machined
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multimate II
Package: Bulk
Product Status: Active
Base Product Number: 201580
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy

Buy Now Datasheet
Contacts - Multi Purpose - A25116-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25116-ND
Contacts - Multi Purpose A25116-ND
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Contacts Electrical Contacts
Product Number 201580-1 A25116-ND
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose
Contact Material Cu; Copper Alloy Cu
Unlock Full Specs
to access all available technical data

Similar Products