The AMP M Series pin hood, part number 201363-4, is an internal open-end protective cover for connector housings with 14 positions, designed to shield protruding pin contacts. It is made of nickel-plated steel and is compatible with standard and posted M Series connectors. The dimensions are 31.75 mm in length, 13.97 mm in width, and 18.24 mm in height. This part is used in mixed-contact configurations where one housing contains pins and the mating housing contains sockets. The housing mounting holes and slots match the connector housing pattern for secure attachment. All AMP M Series connectors are RoHS compliant.
Connector Accessories Pin Hood Straight Bag Product overview: 201363-4 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-201363-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-201363-4 |
| Product Name | Circuit Protection Fuse |
| Fuse Material | Steel |