TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2013593-1

Description
Win Source Part Number: 1363339-2013593-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 50 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-5000 Package: Bag Product Status: Active Base Product Number: 2013593 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 10-12 AWG Contact Finish: Gold Contact Finish Thickness: 7.87µin (0.200µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363339-2013593-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 50 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-5000 Package: Bag Product Status: Active Base Product Number: 2013593 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 10-12 AWG Contact Finish: Gold Contact Finish Thickness: 7.87µin (0.200µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 2013593-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
2013593-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2013593-1
Win Source Part Number: 1363339-2013593-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 50 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-5000 Package: Bag Product Status: Active Base Product Number: 2013593 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 10-12 AWG Contact Finish: Gold Contact Finish Thickness: 7.87µin (0.200µm)

Win Source Part Number: 1363339-2013593-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 50 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-5000
Package: Bag
Product Status: Active
Base Product Number: 2013593
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 10-12 AWG
Contact Finish: Gold
Contact Finish Thickness: 7.87µin (0.200µm)

Buy Now Datasheet
Crimp Contacts - 1743216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1743216
Crimp Contacts 1743216
TE Connectivity 2013593-1 Crimp Terminal

TE Connectivity 2013593-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1743183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1743183
Crimp Contacts 1743183
TE Connectivity 2013593-1 Crimp Terminal

TE Connectivity 2013593-1 Crimp Terminal

Supplier's Site
Heavy Duty Contact, Tab, Crimp, 10Awg Rohs Compliant Te Connectivity - 31AJ0324 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Tab, Crimp, 10Awg Rohs Compliant Te Connectivity
31AJ0324
Heavy Duty Contact, Tab, Crimp, 10Awg Rohs Compliant Te Connectivity 31AJ0324
HEAVY DUTY CONTACT, TAB, CRIMP, 10AWG ROHS COMPLIANT: YES

HEAVY DUTY CONTACT, TAB, CRIMP, 10AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 2013593-1 1743216 31AJ0324
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Heavy Duty Contact, Tab, Crimp, 10Awg Rohs Compliant Te Connectivity
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-204-0490 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details