TE Connectivity Automotive Terminals 1-2141211-2

Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM  [.314 INCH ] Terminal Type : Socket Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM  [.314 INCH ] Terminal Type : Socket Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-2141211-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-2141211-2
Automotive Terminals 1-2141211-2
Contact Features Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM  [.314 INCH ] Terminal Type : Socket Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter : 8 MM  [.314 INCH ]
  • Terminal Type : Socket

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-2141211-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177217-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-2349177-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details