TE Connectivity Contact, Socket, 24-22Awg, Crimp; Product Range Amp Te Connectivity 201144-1

Description
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; For Use With:CR ZIF System, G Series, M Series, W Series Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; For Use With:CR ZIF System, G Series, M Series, W Series Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-22Awg, Crimp; Product Range Amp Te Connectivity - 93F3039 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-22Awg, Crimp; Product Range Amp Te Connectivity
93F3039
Contact, Socket, 24-22Awg, Crimp; Product Range Amp Te Connectivity 93F3039
CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; For Use With:CR ZIF System, G Series, M Series, W Series Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:- RoHS Compliant: Yes

CONTACT, SOCKET, 24-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; For Use With:CR ZIF System, G Series, M Series, W Series Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 93F3039
Product Name Contact, Socket, 24-22Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1823034-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) - BMLC-KJ002 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 7.87E-5 to 7.87E-4 inch (0.0020 to 0.0200 mm)
View Details