TE Connectivity Contacts - Multi Purpose 201143-1

Description
CONN PIN GOLD CRIMP
Request a Quote Datasheet
Description
CONN PIN GOLD CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A122793-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A122793-ND
Contacts - Multi Purpose A122793-ND
CONN PIN GOLD CRIMP

CONN PIN GOLD CRIMP

Buy Now Datasheet
Contact, Pin, Crimp; Product Range Amp Te Connectivity - 93F3038 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp; Product Range Amp Te Connectivity
93F3038
Contact, Pin, Crimp; Product Range Amp Te Connectivity 93F3038
CONTACT, PIN, CRIMP; Product Range:Miniature Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:CR ZIF System, G, M & W Series RF Coaxial Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:- RoHS Compliant: Yes

CONTACT, PIN, CRIMP; Product Range:Miniature Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:CR ZIF System, G, M & W Series RF Coaxial Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A122793-ND 93F3038
Product Name Contacts - Multi Purpose Contact, Pin, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ015 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details