TE Connectivity Board Mount Pressure Sensors 2009095-F

Description
Configuration Features Leads/Pins : Through Hole Dimensions Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 4.2 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy) Interface Type : I2C Output Interface : I2C Output/Span : 12 bit I2C Proof Pressure Range : 10 bar Resolution : 12 Other Sensor Options : Custom Ranges Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : No Ports Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure Sensor Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2.5
Request a Quote Datasheet
Description
Configuration Features Leads/Pins : Through Hole Dimensions Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 4.2 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy) Interface Type : I2C Output Interface : I2C Output/Span : 12 bit I2C Proof Pressure Range : 10 bar Resolution : 12 Other Sensor Options : Custom Ranges Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : No Ports Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure Sensor Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2009095-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2009095-F
Board Mount Pressure Sensors 2009095-F
Configuration Features Leads/Pins : Through Hole Dimensions Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 4.2 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy) Interface Type : I2C Output Interface : I2C Output/Span : 12 bit I2C Proof Pressure Range : 10 bar Resolution : 12 Other Sensor Options : Custom Ranges Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : No Ports Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Digital Pressure Sensor Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2.5

Configuration Features


  • Leads/Pins : Through Hole

Dimensions


  • Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 4.2

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy)
  • Interface Type : I2C
  • Output Interface : I2C
  • Output/Span : 12 bit I2C
  • Proof Pressure Range : 10 bar
  • Resolution : 12

Other


  • Sensor Options : Custom Ranges

Packaging Features


  • Board Level Pressure Sensor Package : 8 pin DIL
  • Package Style : No Ports

Product Type Features


  • Board Level Pressure Sensor Style : Gauge
  • Board Level Pressure Sensor Type : Digital Pressure Sensor

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 2.5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2009095-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202257-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Media Isolated Pressure Sensors - 1007140-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Pressure Transducers - 10204275-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10219172-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O)
View Details
2 suppliers