TE Connectivity Board Mount Pressure Sensors 2008791-F

Description
Dimensions Product Height : 12.75 MM  [.501 INCH ] Product Length : 13.4 MM  [.527 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 4.2 Operation/Applicatio n Output Interface : I2C Output Signal Type : 12 bit I2C Pressure (PSI) : 14.5 Pressure : 10207 MMH2O  [401.86 INH2O ] Pressure (MMHG) : 750.06 Pressure Accuracy : ±0.75% FSS (Total accuracy) Proof Pressure Range : 14 bar Resolution : 12 Other Sensor Options : Custom Ranges Packaging Features Sensor Port Configuration : No Ports Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet
Description
Dimensions Product Height : 12.75 MM  [.501 INCH ] Product Length : 13.4 MM  [.527 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 4.2 Operation/Applicatio n Output Interface : I2C Output Signal Type : 12 bit I2C Pressure (PSI) : 14.5 Pressure : 10207 MMH2O  [401.86 INH2O ] Pressure (MMHG) : 750.06 Pressure Accuracy : ±0.75% FSS (Total accuracy) Proof Pressure Range : 14 bar Resolution : 12 Other Sensor Options : Custom Ranges Packaging Features Sensor Port Configuration : No Ports Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2008791-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2008791-F
Board Mount Pressure Sensors 2008791-F
Dimensions Product Height : 12.75 MM  [.501 INCH ] Product Length : 13.4 MM  [.527 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 4.2 Operation/Applicatio n Output Interface : I2C Output Signal Type : 12 bit I2C Pressure (PSI) : 14.5 Pressure : 10207 MMH2O  [401.86 INH2O ] Pressure (MMHG) : 750.06 Pressure Accuracy : ±0.75% FSS (Total accuracy) Proof Pressure Range : 14 bar Resolution : 12 Other Sensor Options : Custom Ranges Packaging Features Sensor Port Configuration : No Ports Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 1

Dimensions


  • Product Height : 12.75 MM  [.501 INCH ]
  • Product Length : 13.4 MM  [.527 INCH ]
  • Product Width : 9.9 MM  [.389 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7 - 4.2

Operation/Application


  • Output Interface : I2C
  • Output Signal Type : 12 bit I2C
  • Pressure (PSI) : 14.5
  • Pressure : 10207 MMH2O  [401.86 INH2O ]
  • Pressure (MMHG) : 750.06
  • Pressure Accuracy : ±0.75% FSS (Total accuracy)
  • Proof Pressure Range : 14 bar
  • Resolution : 12

Other


  • Sensor Options : Custom Ranges

Packaging Features


  • Sensor Port Configuration : No Ports

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Gauge
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2008791-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221717-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2000 psi (1408 m H2O)
View Details
Board Mount Pressure Sensors - 1006943-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0 to 0.0724 psi (0.0 to 0.0509 m H2O)
View Details
Pressure Transducers - 10202380-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 10216482-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details