TE Connectivity Header, 4X16, Unguided, Wall Dual; Product Range Te Connectivity 2007838-1

Description
HEADER, 4X16, UNGUIDED, WALL DUAL; Product Range:IMPACT Series; No. of Contacts:192Contacts ; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; RoHS Compliant: Yes
Description
HEADER, 4X16, UNGUIDED, WALL DUAL; Product Range:IMPACT Series; No. of Contacts:192Contacts ; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 4X16, Unguided, Wall Dual; Product Range Te Connectivity - 37AJ1832 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4X16, Unguided, Wall Dual; Product Range Te Connectivity
37AJ1832
Header, 4X16, Unguided, Wall Dual; Product Range Te Connectivity 37AJ1832
HEADER, 4X16, UNGUIDED, WALL DUAL; Product Range:IMPACT Series; No. of Contacts:192Contacts ; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; RoHS Compliant: Yes

HEADER, 4X16, UNGUIDED, WALL DUAL; Product Range:IMPACT Series; No. of Contacts:192Contacts; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 37AJ1832
Product Name Header, 4X16, Unguided, Wall Dual; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - 102160-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
DDR4 SMT - 10151094-1320J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details