TE Connectivity Backplane Connector, Header, 80 Position; Product Range Te Connectivity 2007822-1

Description
BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:IMPACT Series; No. of Contacts:80Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.35mm; Connector Type:BackplaneRoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:IMPACT Series; No. of Contacts:80Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.35mm; Connector Type:BackplaneRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 80 Position; Product Range Te Connectivity - 48T2122 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 80 Position; Product Range Te Connectivity
48T2122
Backplane Connector, Header, 80 Position; Product Range Te Connectivity 48T2122
BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:IMPACT Series; No. of Contacts:80Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.35mm; Connector Type:BackplaneRoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:IMPACT Series; No. of Contacts:80Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.35mm; Connector Type:BackplaneRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 48T2122
Product Name Backplane Connector, Header, 80 Position; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Discrete Sockets - 1613675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details