TE Connectivity High Speed Pluggable IO Connectors & Cages 2007474-3

Description
Configuration Features Number of Ports : 3 Port Matrix Configuration : 1 x 3 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Product Type Features Pluggable Form Factor : QSFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Ports : 3 Port Matrix Configuration : 1 x 3 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Product Type Features Pluggable Form Factor : QSFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2007474-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2007474-3
High Speed Pluggable IO Connectors & Cages 2007474-3
Configuration Features Number of Ports : 3 Port Matrix Configuration : 1 x 3 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Product Type Features Pluggable Form Factor : QSFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 3
  • Port Matrix Configuration : 1 x 3

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Product Type Features


  • Pluggable Form Factor : QSFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2007474-3
Product Name High Speed Pluggable IO Connectors & Cages
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details