TE Connectivity Sfp+ 1X2 Cage Assm/lightpipe, Emi Gasket Rohs Compliant Amp - Te Connectivity 2007180-1.

Description
SFP+ 1X2 CAGE ASSM/LIGHTPIPE, EMI GASKET ROHS COMPLIANT: YES
Description
SFP+ 1X2 CAGE ASSM/LIGHTPIPE, EMI GASKET ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The SFP+ 1X2 Cage Assembly with lightpipe and EMI gasket from TE Connectivity is designed to support data rates of up to 10 Gb/s, making it suitable for applications in storage, servers, networking, switches, routers, and network interface cards. This product complies with the SFF-8431 specification and is backward compatible with SFP systems. It features excellent EMI shielding through both EMI spring and gasket options, ensuring reliable performance in various environments. The assembly includes light pipes for LED applications and is available with optional heat sinks for enhanced thermal management. The design accommodates belly-to-belly mounting and offers a range of cable assembly lengths and wire gauges for flexible cable management solutions. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The SFP+ 1X2 Cage Assembly with lightpipe and EMI gasket from TE Connectivity is designed to support data rates of up to 10 Gb/s, making it suitable for applications in storage, servers, networking, switches, routers, and network interface cards. This product complies with the SFF-8431 specification and is backward compatible with SFP systems. It features excellent EMI shielding through both EMI spring and gasket options, ensuring reliable performance in various environments. The assembly includes light pipes for LED applications and is available with optional heat sinks for enhanced thermal management. The design accommodates belly-to-belly mounting and offers a range of cable assembly lengths and wire gauges for flexible cable management solutions. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Sfp+ 1X2 Cage Assm/lightpipe, Emi Gasket Rohs Compliant Amp - Te Connectivity - 30AC3821 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ 1X2 Cage Assm/lightpipe, Emi Gasket Rohs Compliant Amp - Te Connectivity
30AC3821
Sfp+ 1X2 Cage Assm/lightpipe, Emi Gasket Rohs Compliant Amp - Te Connectivity 30AC3821
SFP+ 1X2 CAGE ASSM/LIGHTPIPE, EMI GASKET ROHS COMPLIANT: YES

SFP+ 1X2 CAGE ASSM/LIGHTPIPE, EMI GASKET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3821
Product Name Sfp+ 1X2 Cage Assm/lightpipe, Emi Gasket Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details