TE Connectivity Board to Board & Mezzanine Connectors 2007009-1

Description
1FHR,64,50A/P,N,C,R0 8,09,10
Request a Quote
Description
1FHR,64,50A/P,N,C,R0 8,09,10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 2007009-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2007009-1
Board to Board & Mezzanine Connectors 2007009-1
1FHR,64,50A/P,N,C,R0 8,09,10

1FHR,64,50A/P,N,C,R08,09,10

Buy Now
Connectors Data & Signal - 2007009-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
2007009-1
Connectors Data & Signal 2007009-1
1FHR6450A/PNCR080910

1FHR6450A/PNCR080910

Buy Now
Stacking Connector, Receptacle 64 Position 1Mm; Mezzanine Connector Type Amp - Te Connectivity - 73R4468 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle 64 Position 1Mm; Mezzanine Connector Type Amp - Te Connectivity
73R4468
Stacking Connector, Receptacle 64 Position 1Mm; Mezzanine Connector Type Amp - Te Connectivity 73R4468
STACKING CONNECTOR, RECEPTACLE 64 POSITION 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

STACKING CONNECTOR, RECEPTACLE 64 POSITION 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2007009-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2007009-1
CONN RCPT 64POS SMD GOLD

CONN RCPT 64POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2007009-1 2007009-1 73R4468 2007009-1
Product Name Board to Board & Mezzanine Connectors Connectors Data & Signal Stacking Connector, Receptacle 64 Position 1Mm; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products