2005563-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2005563-2
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF15
Configuration Features Number of Positions : 196
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : No
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF15
Configuration Features Number of Positions : 196
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : No
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF15
Configuration Features Number of Positions : 196
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : No
Body Features
Primary Product Color : Black
Primary Product Material : PA 66 GF15
Configuration Features
Number of Positions : 196
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Cover Housing