TE Connectivity Automotive Connector Caps & Covers 2005511-5

Description
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF15 Configuration Features Number of Positions : 2 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF15 Configuration Features Number of Positions : 2 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2005511-5 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2005511-5
Automotive Connector Caps & Covers 2005511-5
Body Features Primary Product Color : Yellow Primary Product Material : PBT GF15 Configuration Features Number of Positions : 2 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : PBT GF15

Configuration Features


  • Number of Positions : 2

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 800

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2005511-5
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products