2005494-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2005494-2
Description
Body Features Cable Exit Angle : 90° Primary Product Color : Black Primary Product Material : PBT GF20
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 90° Primary Product Color : Black Primary Product Material : PBT GF20
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features Cable Exit Angle : 90° Primary Product Color : Black Primary Product Material : PBT GF20
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features
Cable Exit Angle : 90°
Primary Product Color : Black
Primary Product Material : PBT GF20
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly