TE Connectivity
Automotive Terminals
2005164-1
Description
Body Features Terminal Seal Type : Family Seal
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 2 - 2.3 MM [.079 - .091 INCH ] Tab Length : 15.5 MM [.61 INCH ] Wire Size (MMSQ) : .5 - .85 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 20, 19, 18 Wire Size Search (MMSQ) : .75, .6, .5
Industry Standards Compatible With Agency/Standards Products : USCAR-21
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 2500
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Family Seal
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 2 - 2.3 MM [.079 - .091 INCH ] Tab Length : 15.5 MM [.61 INCH ] Wire Size (MMSQ) : .5 - .85 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 20, 19, 18 Wire Size Search (MMSQ) : .75, .6, .5
Industry Standards Compatible With Agency/Standards Products : USCAR-21
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 2500
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Family Seal
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Receptacle
Dimensions Compatible Insulation Diameter Range : 2 - 2.3 MM [.079 - .091 INCH ] Tab Length : 15.5 MM [.61 INCH ] Wire Size (MMSQ) : .5 - .85 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 20, 19, 18 Wire Size Search (MMSQ) : .75, .6, .5
Industry Standards Compatible With Agency/Standards Products : USCAR-21
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 2500
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Terminal Seal Type : Family Seal
Contact Features
- Contact Fabrication : Stamped & Formed
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Terminal Type : Receptacle
Dimensions
- Compatible Insulation Diameter Range : 2 - 2.3 MM [.079 - .091 INCH ]
- Tab Length : 15.5 MM [.61 INCH ]
- Wire Size (MMSQ) : .5 - .85
- Wire Size (AWG) : 20 - 18
- Wire Size Search (AWG) : 20, 19, 18
- Wire Size Search (MMSQ) : .75, .6, .5
Industry Standards
- Compatible With Agency/Standards Products : USCAR-21
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 2500
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2005164-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Shape / Form
Pin
Contact Material
Cu; Copper alloy
Plating / Coating
Gold; Gold
View Details
2 suppliers
Type
Contact; Gasket
Material
Aluminum
Length
394 inch (10000 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details