TE Connectivity Rectangular Wire & Cable Connectors & Housings 200512-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 41.4 MM  [1.63 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 14.22 MM  [.56 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 152 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 41.4 MM  [1.63 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 14.22 MM  [.56 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 152 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 200512-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
200512-2
Rectangular Wire & Cable Connectors & Housings 200512-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 41.4 MM  [1.63 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 14.22 MM  [.56 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 152 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Power Positions : 26
  • Number of Rows : 4
  • Number of Signal Positions : 26

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 41.4 MM  [1.63 INCH ]
  • Connector Length : 23.24 MM  [.915 INCH ]
  • Connector Width : 14.22 MM  [.56 INCH ]
  • Row-to-Row Spacing : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 152

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable, Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connectors - 200512-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
200512-2
Backplane Connectors 200512-2
FEMALE BLOCK 26 PL.

FEMALE BLOCK 26 PL.

Buy Now
Backplane Connector Housings - A30154-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A30154-ND
Backplane Connector Housings A30154-ND
26 Position Connector Black Panel Mount

26 Position Connector Black Panel Mount

Buy Now Datasheet
Rectangular Housing, Female, 26 Position Crimp; No. Of Contacts Amp - Te Connectivity - 66F3084 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Housing, Female, 26 Position Crimp; No. Of Contacts Amp - Te Connectivity
66F3084
Rectangular Housing, Female, 26 Position Crimp; No. Of Contacts Amp - Te Connectivity 66F3084
RECTANGULAR HOUSING, FEMALE, 26 POSITION CRIMP; No. of Contacts:26Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes

RECTANGULAR HOUSING, FEMALE, 26 POSITION CRIMP; No. of Contacts:26Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 200512-2 200512-2 A30154-ND 66F3084
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connectors Backplane Connector Housings Rectangular Housing, Female, 26 Position Crimp; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Panel Mount Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25952-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
3 suppliers
Rectangular Connector Accessories - A3069-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details