TE Connectivity Board Mount Pressure Sensors 2004087-F

Description
Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.2 - 5.5 Operation/Applicatio n Output Interface : Analog Output Signal Type : .5 - 4.5 V Pressure (PSI) : 100 Pressure : 70378 MMH2O  [2770.76 INH2O ] Pressure (MMHG) : 5171.49 Pressure Accuracy : ±0.75% FSS (Total accuracy) Proof Pressure Range : 200 psi Resolution : 11 Other Sensor Options : Custom Ranges Packaging Features Sensor Port Configuration : Dual Barb Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge, Differential Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 6.89
Request a Quote Datasheet
Description
Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.2 - 5.5 Operation/Applicatio n Output Interface : Analog Output Signal Type : .5 - 4.5 V Pressure (PSI) : 100 Pressure : 70378 MMH2O  [2770.76 INH2O ] Pressure (MMHG) : 5171.49 Pressure Accuracy : ±0.75% FSS (Total accuracy) Proof Pressure Range : 200 psi Resolution : 11 Other Sensor Options : Custom Ranges Packaging Features Sensor Port Configuration : Dual Barb Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge, Differential Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 6.89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2004087-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2004087-F
Board Mount Pressure Sensors 2004087-F
Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.2 - 5.5 Operation/Applicatio n Output Interface : Analog Output Signal Type : .5 - 4.5 V Pressure (PSI) : 100 Pressure : 70378 MMH2O  [2770.76 INH2O ] Pressure (MMHG) : 5171.49 Pressure Accuracy : ±0.75% FSS (Total accuracy) Proof Pressure Range : 200 psi Resolution : 11 Other Sensor Options : Custom Ranges Packaging Features Sensor Port Configuration : Dual Barb Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge, Differential Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 6.89

Dimensions


  • Product Height : 25.4 MM  [1 INCH ]
  • Product Length : 10.5 MM  [.413 INCH ]
  • Product Width : 9.9 MM  [.389 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.2 - 5.5

Operation/Application


  • Output Interface : Analog
  • Output Signal Type : .5 - 4.5 V
  • Pressure (PSI) : 100
  • Pressure : 70378 MMH2O  [2770.76 INH2O ]
  • Pressure (MMHG) : 5171.49
  • Pressure Accuracy : ±0.75% FSS (Total accuracy)
  • Proof Pressure Range : 200 psi
  • Resolution : 11

Other


  • Sensor Options : Custom Ranges

Packaging Features


  • Sensor Port Configuration : Dual Barb

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Gauge, Differential
  • Sensor Package : 4 pin SIL

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 6.89
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2004087-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220037-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Board Mount Pressure Sensors - 10214029-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 11016402-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Pressure Transducers - 10226091-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details