Dimensions Product Height : 25.4 MM [1 INCH ] Product Length : 10.5 MM [.413 INCH ] Product Width : 9.9 MM [.389 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 4.2 - 5.5
Operation/Applicatio
n Output Interface : Analog Output Signal Type : .5 - 4.5 V Pressure (PSI) : 36.25 Pressure : 25518 MMH2O [1004.66 INH2O ] Pressure (MMHG) : 1875.15 Pressure Accuracy : ±0.75% FSS (Total accuracy) Proof Pressure Range : 10 bar Resolution : 11
Other Sensor Options : Custom Ranges
Packaging Features Sensor Port Configuration : Dual Barb
Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Differential, Gauge Sensor Package : 4 pin SIL
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ] Pressure (BAR) : 2.5
Dimensions
- Product Height : 25.4 MM [1 INCH ]
- Product Length : 10.5 MM [.413 INCH ]
- Product Width : 9.9 MM [.389 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 4.2 - 5.5
Operation/Application
- Output Interface : Analog
- Output Signal Type : .5 - 4.5 V
- Pressure (PSI) : 36.25
- Pressure : 25518 MMH2O [1004.66 INH2O ]
- Pressure (MMHG) : 1875.15
- Pressure Accuracy : ±0.75% FSS (Total accuracy)
- Proof Pressure Range : 10 bar
- Resolution : 11
Other
- Sensor Options : Custom Ranges
Packaging Features
- Sensor Port Configuration : Dual Barb
Product Type Features
- Pressure Sensor Type : Analog Pressure Sensor Modules
- Pressure Type : Differential, Gauge
- Sensor Package : 4 pin SIL
Usage Conditions
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
- Pressure (BAR) : 2.5