Dimensions Product Height : 4.68 MM [.184 INCH ] Product Length : 15.9 MM [.625 INCH ] Product Width : 26.3 MM [1.03 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5
Operation/Applicatio
n Output Interface : SPI, I2C Output Signal Type : .5 - 4.5 V Pressure (PSI) : 1.08 Pressure : 765 MMH2O [30.13 INH2O ] Pressure (MMHG) : 56.25 Proof Pressure Range : 1.2 bar Resolution : 12
Other Sensor Options : No Option
Packaging Features Sensor Port Configuration : Single Sideport
Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : 4 pin SIL
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ] Pressure (BAR) : .075
Dimensions
- Product Height : 4.68 MM [.184 INCH ]
- Product Length : 15.9 MM [.625 INCH ]
- Product Width : 26.3 MM [1.03 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 4.5 - 5.5
Operation/Application
- Output Interface : SPI, I2C
- Output Signal Type : .5 - 4.5 V
- Pressure (PSI) : 1.08
- Pressure : 765 MMH2O [30.13 INH2O ]
- Pressure (MMHG) : 56.25
- Proof Pressure Range : 1.2 bar
- Resolution : 12
Other
- Sensor Options : No Option
Packaging Features
- Sensor Port Configuration : Single Sideport
Product Type Features
- Pressure Sensor Type : Digital Pressure Sensor
- Pressure Type : Gauge
- Sensor Package : 4 pin SIL
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
- Pressure (BAR) : .075