Dimensions Product Height : 11 MM [.433 INCH ] Product Length : 15.7 MM [.618 INCH ] Product Width : 19.5 MM [.767 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3
Operation/Applicatio
n Output Interface : Analog, I2C Pressure (PSI) : .29 Pressure : 203 MMH2O [8.03 INH2O ] Pressure (MMHG) : 15 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 150 Resolution : 12
Other Sensor Options : No Option
Packaging Features Sensor Port Configuration : Dual Sideport
Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 6 pin DIL
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ] Pressure (BAR) : .02
Dimensions
- Product Height : 11 MM [.433 INCH ]
- Product Length : 15.7 MM [.618 INCH ]
- Product Width : 19.5 MM [.767 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 2.7 - 3.3
Operation/Application
- Output Interface : Analog, I2C
- Pressure (PSI) : .29
- Pressure : 203 MMH2O [8.03 INH2O ]
- Pressure (MMHG) : 15
- Pressure Accuracy : ±0.5 %FSS
- Proof Pressure Range : 150
- Resolution : 12
Other
- Sensor Options : No Option
Packaging Features
- Sensor Port Configuration : Dual Sideport
Product Type Features
- Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules
- Pressure Type : Differential
- Sensor Package : 6 pin DIL
Usage Conditions
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
- Pressure (BAR) : .02