Configuration Features Electrical Connection : Header 4 Pin
Dimensions Product Diameter : 15.82 MM [.623 INCH ] Product Height : 12.45 MM [.49 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.6
Operation/Applicatio
n Output Interface : I2C Output Signal Details : 24 bit I2C Pressure (PSI) : 50 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated
Other Non-Linearity ± (PCT) : .1 Port Fitting : Weldable (No Thread) Sensor Options : 316L Stainless Steel
Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Weldable
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : 3.447 Total Error Band ± (PCT) : .3
Configuration Features
- Electrical Connection : Header 4 Pin
Dimensions
- Product Diameter : 15.82 MM [.623 INCH ]
- Product Height : 12.45 MM [.49 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 2.7 - 3.6
Operation/Application
- Output Interface : I2C
- Output Signal Details : 24 bit I2C
- Pressure (PSI) : 50
- Pressure Accuracy ± (PCT) : .1
- Proof Pressure Range : 3X Rated
Other
- Non-Linearity ± (PCT) : .1
- Port Fitting : Weldable (No Thread)
- Sensor Options : 316L Stainless Steel
Product Type Features
- Pressure Sensor Type : Digital Pressure Sensor
- Pressure Type : Absolute
- Sensor Package : Weldable
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Pressure (BAR) : 3.447
- Total Error Band ± (PCT) : .3