Dimensions Product Height : 7.7 MM [.303 INCH ] Product Length : 12.7 MM [.5 INCH ] Product Width : 27.85 MM [1.09 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5
Operation/Applicatio
n Output Interface : SPI, I2C Output Signal Type : .5 - 4.5 V Pressure (PSI) : .181 Pressure : 127 MMH2O [5.02 INH2O ] Pressure (MMHG) : 9.37 Proof Pressure Range : 250 Resolution : 12
Other Sensor Options : No Option
Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 4 pin SIL
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ] Pressure (BAR) : .012
Dimensions
- Product Height : 7.7 MM [.303 INCH ]
- Product Length : 12.7 MM [.5 INCH ]
- Product Width : 27.85 MM [1.09 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 4.5 - 5.5
Operation/Application
- Output Interface : SPI, I2C
- Output Signal Type : .5 - 4.5 V
- Pressure (PSI) : .181
- Pressure : 127 MMH2O [5.02 INH2O ]
- Pressure (MMHG) : 9.37
- Proof Pressure Range : 250
- Resolution : 12
Other
- Sensor Options : No Option
Product Type Features
- Pressure Sensor Type : Digital Pressure Sensor
- Pressure Type : Differential
- Sensor Package : 4 pin SIL
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
- Pressure (BAR) : .012