Dimensions Product Height : 15.86 MM [.624 INCH ] Product Length : 15.7 MM [.618 INCH ] Product Width : 11.9 MM [.468 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3
Operation/Applicatio
n Output Interface : I2C, Analog Output Signal Details : .5 - 2.5 V Pressure (PSI) : 15.95 Pressure : 11228 MMH2O [442.05 INH2O ] Pressure (MMHG) : 825.06 Pressure Accuracy : ±1.0 %FSS Proof Pressure Range : 2 bar Resolution : 12
Other Sensor Options : No Option
Packaging Features Sensor Port Configuration : Single Sideport
Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : 6 pin SMD
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ] Pressure (BAR) : 1.1
Dimensions
- Product Height : 15.86 MM [.624 INCH ]
- Product Length : 15.7 MM [.618 INCH ]
- Product Width : 11.9 MM [.468 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 2.7 - 3.3
Operation/Application
- Output Interface : I2C, Analog
- Output Signal Details : .5 - 2.5 V
- Pressure (PSI) : 15.95
- Pressure : 11228 MMH2O [442.05 INH2O ]
- Pressure (MMHG) : 825.06
- Pressure Accuracy : ±1.0 %FSS
- Proof Pressure Range : 2 bar
- Resolution : 12
Other
- Sensor Options : No Option
Packaging Features
- Sensor Port Configuration : Single Sideport
Product Type Features
- Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules
- Pressure Type : Absolute
- Sensor Package : 6 pin SMD
Usage Conditions
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
- Pressure (BAR) : 1.1