Electrical Characteristics Supply Voltage Range (V) : 3 - 5.5
Operation/Applicatio
n Output Interface : I2C Output Signal Details : I2C Pressure (PSI) : .36 Pressure (MMH2O) : 255 Pressure Accuracy : ±1% F.S Proof Pressure Range : 4.5 psi
Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : SOIC-16
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Electrical Characteristics
- Supply Voltage Range (V) : 3 - 5.5
Operation/Application
- Output Interface : I2C
- Output Signal Details : I2C
- Pressure (PSI) : .36
- Pressure (MMH2O) : 255
- Pressure Accuracy : ±1% F.S
- Proof Pressure Range : 4.5 psi
Product Type Features
- Pressure Sensor Type : Digital Pressure Sensor
- Pressure Type : Differential
- Sensor Package : SOIC-16
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]