TE Connectivity Board Mount Pressure Sensors 2003133-F

Description
Dimensions Product Height : 8.26 MM  [.325 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : Analog, SPI Output Signal Details : .5 - 4.5 V Pressure (PSI) : 15.95 Pressure : 11228 MMH2O  [442.05 INH2O ] Pressure (MMHG) : 825.06 Pressure Accuracy : ±0.5 %FSS, ±1.0 %FSS Proof Pressure Range : 3 bar Resolution : 14 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : 1.1
Request a Quote Datasheet
Description
Dimensions Product Height : 8.26 MM  [.325 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : Analog, SPI Output Signal Details : .5 - 4.5 V Pressure (PSI) : 15.95 Pressure : 11228 MMH2O  [442.05 INH2O ] Pressure (MMHG) : 825.06 Pressure Accuracy : ±0.5 %FSS, ±1.0 %FSS Proof Pressure Range : 3 bar Resolution : 14 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : 1.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003133-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003133-F
Board Mount Pressure Sensors 2003133-F
Dimensions Product Height : 8.26 MM  [.325 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : Analog, SPI Output Signal Details : .5 - 4.5 V Pressure (PSI) : 15.95 Pressure : 11228 MMH2O  [442.05 INH2O ] Pressure (MMHG) : 825.06 Pressure Accuracy : ±0.5 %FSS, ±1.0 %FSS Proof Pressure Range : 3 bar Resolution : 14 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : 1.1

Dimensions


  • Product Height : 8.26 MM  [.325 INCH ]
  • Product Length : 16.7 MM  [.657 INCH ]
  • Product Width : 15.9 MM  [.625 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.5 - 5.5

Operation/Application


  • Output Interface : Analog, SPI
  • Output Signal Details : .5 - 4.5 V
  • Pressure (PSI) : 15.95
  • Pressure : 11228 MMH2O  [442.05 INH2O ]
  • Pressure (MMHG) : 825.06
  • Pressure Accuracy : ±0.5 %FSS, ±1.0 %FSS
  • Proof Pressure Range : 3 bar
  • Resolution : 14

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Single Sideport

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Pressure (BAR) : 1.1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003133-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006942-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10201969-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10219770-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Media Isolated Pressure Sensors - 1007159-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details