TE Connectivity Board Mount Pressure Sensors 2003126-F

Description
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3 Operation/Applicatio n Output Interface : Analog, SPI Output Signal Type : .5 - 2.5 V Pressure (PSI) : .725 Pressure : 510 MMH2O  [20.09 INH2O ] Pressure (MMHG) : 37.5 Pressure Accuracy : ±1.0 %FSS, ±0.5 %FSS Proof Pressure Range : 750 mbar Resolution : 14 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .05
Request a Quote Datasheet
Description
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3 Operation/Applicatio n Output Interface : Analog, SPI Output Signal Type : .5 - 2.5 V Pressure (PSI) : .725 Pressure : 510 MMH2O  [20.09 INH2O ] Pressure (MMHG) : 37.5 Pressure Accuracy : ±1.0 %FSS, ±0.5 %FSS Proof Pressure Range : 750 mbar Resolution : 14 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003126-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003126-F
Board Mount Pressure Sensors 2003126-F
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3 Operation/Applicatio n Output Interface : Analog, SPI Output Signal Type : .5 - 2.5 V Pressure (PSI) : .725 Pressure : 510 MMH2O  [20.09 INH2O ] Pressure (MMHG) : 37.5 Pressure Accuracy : ±1.0 %FSS, ±0.5 %FSS Proof Pressure Range : 750 mbar Resolution : 14 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .05

Dimensions


  • Product Height : 8.2 MM  [.322 INCH ]
  • Product Length : 16.7 MM  [.657 INCH ]
  • Product Width : 15.9 MM  [.625 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7 - 3.3

Operation/Application


  • Output Interface : Analog, SPI
  • Output Signal Type : .5 - 2.5 V
  • Pressure (PSI) : .725
  • Pressure : 510 MMH2O  [20.09 INH2O ]
  • Pressure (MMHG) : 37.5
  • Pressure Accuracy : ±1.0 %FSS, ±0.5 %FSS
  • Proof Pressure Range : 750 mbar
  • Resolution : 14

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Differential

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Pressure (BAR) : .05
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003126-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201988-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10202528-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Media Isolated Pressure Sensors - 1007132-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 10207937-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details