TE Connectivity Board Mount Pressure Sensors 2003113-F

Description
Dimensions Dimensions : 19.5 x 15 MM  [.76 x .59 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.5 - 5.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.5 %FSS Interface Type : I2C Output Interface : I2C, Analog Output/Span : 0 - 5 V Pressure (PSI) : 72.51 Pressure : 5000 MBAR  [2009.3 INH2O ] Pressure (MMHG) : 3750.3 Proof Pressure Range : 7 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : 6 pin DIL Package Style : Single Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 5
Request a Quote
Description
Dimensions Dimensions : 19.5 x 15 MM  [.76 x .59 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.5 - 5.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.5 %FSS Interface Type : I2C Output Interface : I2C, Analog Output/Span : 0 - 5 V Pressure (PSI) : 72.51 Pressure : 5000 MBAR  [2009.3 INH2O ] Pressure (MMHG) : 3750.3 Proof Pressure Range : 7 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : 6 pin DIL Package Style : Single Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003113-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003113-F
Board Mount Pressure Sensors 2003113-F
Dimensions Dimensions : 19.5 x 15 MM  [.76 x .59 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.5 - 5.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.5 %FSS Interface Type : I2C Output Interface : I2C, Analog Output/Span : 0 - 5 V Pressure (PSI) : 72.51 Pressure : 5000 MBAR  [2009.3 INH2O ] Pressure (MMHG) : 3750.3 Proof Pressure Range : 7 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : 6 pin DIL Package Style : Single Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 5

Dimensions


  • Dimensions : 19.5 x 15 MM  [.76 x .59 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 4.5 - 5.5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.5 %FSS
  • Interface Type : I2C
  • Output Interface : I2C, Analog
  • Output/Span : 0 - 5 V
  • Pressure (PSI) : 72.51
  • Pressure : 5000 MBAR  [2009.3 INH2O ]
  • Pressure (MMHG) : 3750.3
  • Proof Pressure Range : 7 bar
  • Resolution : 12

Other


  • Sensor Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : 6 pin DIL
  • Package Style : Single Sideport

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 5
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003113-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200710-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10200696-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Media Isolated Pressure Sensors - 1007159-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details
Pressure Transducers - 10214515-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10000 psi (7038 m H2O)
View Details