TE Connectivity Board Mount Pressure Sensors 2003095-F

Description
Dimensions Product Height : 9.96 MM  [.392 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 19.5 MM  [.767 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : Analog, I2C Output Signal Details : 0 - 5 V Pressure (PSI) : .725 Pressure : 510 MMH2O  [20.09 INH2O ] Pressure (MMHG) : 37.5 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 550 mbar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .05
Request a Quote Datasheet
Description
Dimensions Product Height : 9.96 MM  [.392 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 19.5 MM  [.767 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : Analog, I2C Output Signal Details : 0 - 5 V Pressure (PSI) : .725 Pressure : 510 MMH2O  [20.09 INH2O ] Pressure (MMHG) : 37.5 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 550 mbar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003095-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003095-F
Board Mount Pressure Sensors 2003095-F
Dimensions Product Height : 9.96 MM  [.392 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 19.5 MM  [.767 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : Analog, I2C Output Signal Details : 0 - 5 V Pressure (PSI) : .725 Pressure : 510 MMH2O  [20.09 INH2O ] Pressure (MMHG) : 37.5 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 550 mbar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .05

Dimensions


  • Product Height : 9.96 MM  [.392 INCH ]
  • Product Length : 15.7 MM  [.618 INCH ]
  • Product Width : 19.5 MM  [.767 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.5 - 5.5

Operation/Application


  • Output Interface : Analog, I2C
  • Output Signal Details : 0 - 5 V
  • Pressure (PSI) : .725
  • Pressure : 510 MMH2O  [20.09 INH2O ]
  • Pressure (MMHG) : 37.5
  • Pressure Accuracy : ±0.5 %FSS
  • Proof Pressure Range : 550 mbar
  • Resolution : 12

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 6 pin SMD

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : .05
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003095-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10213112-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1006936-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10214516-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10201970-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 750 psi (528 m H2O)
View Details