TE Connectivity Board Mount Pressure Sensors 2003058-F

Description
Dimensions Product Height : 9.96 MM  [.392 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 19.5 MM  [.767 INCH ] Electrical Characteristics Supply Voltage Range (V) : 0 - 20 Operation/Applicatio n Output Interface : Analog Output Signal Details : 20 mV Pressure (PSI) : .145 Pressure : 101 MMH2O  [4.01 INH2O ] Pressure (MMHG) : .29 Pressure Accuracy : ±0.1 % F.S Non-Linearity Proof Pressure Range : .1 bar Other Sensor Options : Tube, No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Differential Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : .01
Request a Quote Datasheet
Description
Dimensions Product Height : 9.96 MM  [.392 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 19.5 MM  [.767 INCH ] Electrical Characteristics Supply Voltage Range (V) : 0 - 20 Operation/Applicatio n Output Interface : Analog Output Signal Details : 20 mV Pressure (PSI) : .145 Pressure : 101 MMH2O  [4.01 INH2O ] Pressure (MMHG) : .29 Pressure Accuracy : ±0.1 % F.S Non-Linearity Proof Pressure Range : .1 bar Other Sensor Options : Tube, No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Differential Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : .01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003058-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003058-F
Board Mount Pressure Sensors 2003058-F
Dimensions Product Height : 9.96 MM  [.392 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 19.5 MM  [.767 INCH ] Electrical Characteristics Supply Voltage Range (V) : 0 - 20 Operation/Applicatio n Output Interface : Analog Output Signal Details : 20 mV Pressure (PSI) : .145 Pressure : 101 MMH2O  [4.01 INH2O ] Pressure (MMHG) : .29 Pressure Accuracy : ±0.1 % F.S Non-Linearity Proof Pressure Range : .1 bar Other Sensor Options : Tube, No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Differential Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : .01

Dimensions


  • Product Height : 9.96 MM  [.392 INCH ]
  • Product Length : 15.7 MM  [.618 INCH ]
  • Product Width : 19.5 MM  [.767 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 0 - 20

Operation/Application


  • Output Interface : Analog
  • Output Signal Details : 20 mV
  • Pressure (PSI) : .145
  • Pressure : 101 MMH2O  [4.01 INH2O ]
  • Pressure (MMHG) : .29
  • Pressure Accuracy : ±0.1 % F.S Non-Linearity
  • Proof Pressure Range : .1 bar

Other


  • Sensor Options : Tube, No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : J Style
  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Differential
  • Sensor Package : 6 pin SMD

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : .01
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003058-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025734-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10218581-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 11020885-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details