TE Connectivity Pressure Transducers 10205441-04

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 4 ft Dimensions Product Diameter : 26.67 MM  [1.05 INCH ] Product Height : 42.9 MM  [1.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Industry Standards Compatible With Agency/Standards Products : CE Operation/Applicatio n Output Signal Details : .5 - 4.5 V Ratiometric Pressure (PSI) : 50 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X Other Port Fitting : M10x1 Male Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 4 ft Dimensions Product Diameter : 26.67 MM  [1.05 INCH ] Product Height : 42.9 MM  [1.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Industry Standards Compatible With Agency/Standards Products : CE Operation/Applicatio n Output Signal Details : .5 - 4.5 V Ratiometric Pressure (PSI) : 50 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X Other Port Fitting : M10x1 Male Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10205441-04 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10205441-04
Pressure Transducers 10205441-04
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 4 ft Dimensions Product Diameter : 26.67 MM  [1.05 INCH ] Product Height : 42.9 MM  [1.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Industry Standards Compatible With Agency/Standards Products : CE Operation/Applicatio n Output Signal Details : .5 - 4.5 V Ratiometric Pressure (PSI) : 50 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 2X Other Port Fitting : M10x1 Male Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 3

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Cable 4 ft

Dimensions


  • Product Diameter : 26.67 MM  [1.05 INCH ]
  • Product Height : 42.9 MM  [1.69 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Industry Standards


  • Compatible With Agency/Standards Products : CE

Operation/Application


  • Output Signal Details : .5 - 4.5 V Ratiometric
  • Pressure (PSI) : 50
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 2X

Other


  • Port Fitting : M10x1 Male

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 3
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10205441-04
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226233-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Media Isolated Pressure Sensors - 1007167-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details
Pressure Transducers - 10209822-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 11016423-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details