TE Connectivity Board Level Pressure Sensors 2003015-F

Description
Dimensions Dimensions : 19.1 x 16 MM  [.751 x .629 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.5 - 5.5 Operation/Applicatio n Interface Type : I2C Output Interface : SPI, I2C Output/Span : .5 - 4.5 V Pressure (PSI) : .181 Pressure : 0 - 12.5 MBAR  [5.02 INH2O ] Pressure (MMHG) : 9.37 Proof Pressure Range : 250 Resolution : 12 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin SMD Package Style : Dual Opposite Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure Sensor Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .012
Request a Quote
Description
Dimensions Dimensions : 19.1 x 16 MM  [.751 x .629 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.5 - 5.5 Operation/Applicatio n Interface Type : I2C Output Interface : SPI, I2C Output/Span : .5 - 4.5 V Pressure (PSI) : .181 Pressure : 0 - 12.5 MBAR  [5.02 INH2O ] Pressure (MMHG) : 9.37 Proof Pressure Range : 250 Resolution : 12 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin SMD Package Style : Dual Opposite Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure Sensor Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .012
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 2003015-F - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
2003015-F
Board Level Pressure Sensors 2003015-F
Dimensions Dimensions : 19.1 x 16 MM  [.751 x .629 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.5 - 5.5 Operation/Applicatio n Interface Type : I2C Output Interface : SPI, I2C Output/Span : .5 - 4.5 V Pressure (PSI) : .181 Pressure : 0 - 12.5 MBAR  [5.02 INH2O ] Pressure (MMHG) : 9.37 Proof Pressure Range : 250 Resolution : 12 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin SMD Package Style : Dual Opposite Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure Sensor Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .012

Dimensions


  • Dimensions : 19.1 x 16 MM  [.751 x .629 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 4.5 - 5.5

Operation/Application


  • Interface Type : I2C
  • Output Interface : SPI, I2C
  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : .181
  • Pressure : 0 - 12.5 MBAR  [5.02 INH2O ]
  • Pressure (MMHG) : 9.37
  • Proof Pressure Range : 250
  • Resolution : 12

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : 8 pin SMD
  • Package Style : Dual Opposite Sideport

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : Digital Pressure Sensor

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Pressure (BAR) : .012
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003015-F
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Level Pressure Sensors - 10204666-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.1445 psi (0.1017 m H2O)
View Details
Media Isolated Pressure Sensors - 1007144-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Pressure Transducers - 10214063-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10208728-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details