TE Connectivity Rectangular Wire & Cable Connectors & Housings 200277-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Power Positions : 50 Number of Rows : 4 Number of Signal Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 65.86 MM  [2.593 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 19.05 MM  [.75 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Power Positions : 50 Number of Rows : 4 Number of Signal Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 65.86 MM  [2.593 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 19.05 MM  [.75 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 200277-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
200277-2
Rectangular Wire & Cable Connectors & Housings 200277-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Power Positions : 50 Number of Rows : 4 Number of Signal Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 65.86 MM  [2.593 INCH ] Connector Length : 23.24 MM  [.915 INCH ] Connector Width : 19.05 MM  [.75 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Power Positions : 50
  • Number of Rows : 4
  • Number of Signal Positions : 50

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 65.86 MM  [2.593 INCH ]
  • Connector Length : 23.24 MM  [.915 INCH ]
  • Connector Width : 19.05 MM  [.75 INCH ]
  • Row-to-Row Spacing : 4.57 MM  [.18 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable, Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
340-200277-2
Electronic Connector 340-200277-2
50 Pos Female Rectangular Connector, Straight, Solder, UL94 V-0 Product overview: 200277-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-200277-2 can be used for catalog matching and distributor lookup.

50 Pos Female Rectangular Connector, Straight, Solder, UL94 V-0 Product overview: 200277-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-200277-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Housings - A30150-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A30150-ND
Backplane Connector Housings A30150-ND
50 Position Connector Black Panel Mount

50 Position Connector Black Panel Mount

Buy Now Datasheet
Backplane Connectors - 200277-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
200277-2
Backplane Connectors 200277-2
FEMALE BLOCK 50 PL.

FEMALE BLOCK 50 PL.

Buy Now
Backplane Connectors - 200277-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
200277-2
Backplane Connectors 200277-2
M SER STD PLUG & RECS

M SER STD PLUG & RECS

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
200277-2
Backplane Connectors 200277-2
Backplane Connectors

Backplane Connectors

Buy Now
Rectangular Housing, Receptacle, 50 Position; No. Of Contacts Amp - Te Connectivity - 50F666 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Housing, Receptacle, 50 Position; No. Of Contacts Amp - Te Connectivity
50F666
Rectangular Housing, Receptacle, 50 Position; No. Of Contacts Amp - Te Connectivity 50F666
RECTANGULAR HOUSING, RECEPTACLE, 50 POSITION; No. of Contacts:50Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECTANGULAR HOUSING, RECEPTACLE, 50 POSITION; No. of Contacts:50Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Connector, Terminal Block, M Series, Solder, Receptacle, 50, 3.81 Mm, Socket Rohs Compliant Amp - Te Connectivity - 95M2017 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Terminal Block, M Series, Solder, Receptacle, 50, 3.81 Mm, Socket Rohs Compliant Amp - Te Connectivity
95M2017
Rectangular Power Connector, Terminal Block, M Series, Solder, Receptacle, 50, 3.81 Mm, Socket Rohs Compliant Amp - Te Connectivity 95M2017
Rectangular Power Connector, Terminal Block, M Series, Solder, Receptacle, 50, 3.81 mm, Socket RoHS Compliant: Yes

Rectangular Power Connector, Terminal Block, M Series, Solder, Receptacle, 50, 3.81 mm, Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connector Housings - 200277-2 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Housings
200277-2
Backplane Connector Housings 200277-2
CONN 50POS BLACK PNL MNT

CONN 50POS BLACK PNL MNT

Supplier's Site Datasheet
Connector; Phenolic; Black; Standard; 50; Free Hanging, Panel Mount - 70087280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Phenolic; Black; Standard; 50; Free Hanging, Panel Mount
70087280
Connector; Phenolic; Black; Standard; 50; Free Hanging, Panel Mount 70087280
Soft Shell Receptacle Connector, 600 V Voltage Rating, Thermoplastic Housing, Red Color All housings accept Type II, Type III+, and subminiature COAXICON contacts. Pins and/or sockets may be used in any housing. Panel mounting type and free hanging mounting type.

Soft Shell Receptacle Connector, 600 V Voltage Rating, Thermoplastic Housing, Red Color
All housings accept Type II, Type III+, and subminiature COAXICON contacts. Pins and/or sockets may be used in any housing.
Panel mounting type and free hanging mounting type.

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 200277-2 340-200277-2 A30150-ND 200277-2 50F666 95M2017 200277-2 70087280
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Backplane Connector Housings Backplane Connectors Rectangular Housing, Receptacle, 50 Position; No. Of Contacts Amp - Te Connectivity Rectangular Power Connector, Terminal Block, M Series, Solder, Receptacle, 50, 3.81 Mm, Socket Rohs Compliant Amp - Te Connectivity Backplane Connector Housings Connector; Phenolic; Black; Standard; 50; Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Solder Solder
Mounting Panel Mount Panel Mount Cable Mount Panel Mount Free Hanging, Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A130853-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103944-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103945-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers