Configuration Features Electrical Connection : Open End
Electrical Characteristics β-Value(25/85) (K) : 3435
Mechanical Attachment Wire Length : 200 MM [7.87 INCH ]
Product Type Features NTC Probe Type : Fast Time Response Sensor Package : Stainless Steel Probe Wire/Cladding Type : 28AWG (7/36) Stranded TPC Conductor with Grey High Temperature PVC Insulation
Usage Conditions Accuracy (at T_ref) (DEGC) : ±.27 @ 25 Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC [77 DEGF ] Tolerance Resistance (PCT) : ± 1
Configuration Features
- Electrical Connection : Open End
Electrical Characteristics
- β-Value(25/85) (K) : 3435
Mechanical Attachment
- Wire Length : 200 MM [7.87 INCH ]
Product Type Features
- NTC Probe Type : Fast Time Response
- Sensor Package : Stainless Steel Probe
- Wire/Cladding Type : 28AWG (7/36) Stranded TPC Conductor with Grey High Temperature PVC Insulation
Usage Conditions
- Accuracy (at T_ref) (DEGC) : ±.27 @ 25
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Resistance (at 25°C) (KOHM) : 10
- T_ref for Resistance : 25 DEGC [77 DEGF ]
- Tolerance Resistance (PCT) : ± 1