TE Connectivity RTD Probes 20016233-03

Description
Product Type Features Element Material : Platinum Element Type : Stainless Steel Lead Wire Style : Jacketed Cable with Shield RTD Sensor Type : Railway Platform Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
Request a Quote Datasheet
Description
Product Type Features Element Material : Platinum Element Type : Stainless Steel Lead Wire Style : Jacketed Cable with Shield RTD Sensor Type : Railway Platform Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20016233-03 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20016233-03
RTD Probes 20016233-03
Product Type Features Element Material : Platinum Element Type : Stainless Steel Lead Wire Style : Jacketed Cable with Shield RTD Sensor Type : Railway Platform Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ]

Product Type Features


  • Element Material : Platinum
  • Element Type : Stainless Steel
  • Lead Wire Style : Jacketed Cable with Shield
  • RTD Sensor Type : Railway Platform

Usage Conditions


  • Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
Buy Now Datasheet
Thermocouples, Temperature Probes - 223-20016233-03-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
223-20016233-03-ND
Thermocouples, Temperature Probes 223-20016233-03-ND
RAILWAY PLATFORM D5,L130,W2,P1A2

RAILWAY PLATFORM D5,L130,W2,P1A2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category RTD Temperature Probes Temperature Probes
Product Number 20016233-03 223-20016233-03-ND
Product Name RTD Probes Thermocouples, Temperature Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20016233-02 - TE Connectivity
Specs
Element Material Platinum
View Details
2 suppliers
RTD Probes - 20034817-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors - 03AC1662 - Newark, An Avnet Company
Specs
Sensed Temperature -22 to 392 F (-30 to 200 C)
Reference Resistance 100 Ohms (Most Common); 100ohm
View Details