TE Connectivity Pressure Transducers 20024485-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 10 ft Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 3058.1 MM  [120.4 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 1 - 5 V Pressure (PSI) : 50 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 3.44
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 10 ft Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 3058.1 MM  [120.4 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 1 - 5 V Pressure (PSI) : 50 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 3.44
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20024485-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20024485-00
Pressure Transducers 20024485-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 10 ft Dimensions Product Diameter : 22.22 MM  [.875 INCH ] Product Length : 3058.1 MM  [120.4 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Operation/Applicatio n Output Signal Details : 1 - 5 V Pressure (PSI) : 50 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 3.44

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Cable 10 ft

Dimensions


  • Product Diameter : 22.22 MM  [.875 INCH ]
  • Product Length : 3058.1 MM  [120.4 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Operation/Application


  • Output Signal Details : 1 - 5 V
  • Pressure (PSI) : 50
  • Pressure Accuracy : ±0.5% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 3.44
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20024485-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10218510-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10216948-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10201999-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10213113-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 750 psi (528 m H2O)
View Details