TE Connectivity Media Isolated Pressure Sensors 1007145-F

Description
Configuration Features Electrical Connection : Flex strip Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 13 MM  [.511 INCH ] Electrical Characteristics Supply Current (MAMP) : 2 Operation/Applicatio n Pressure (PSI) : 101.52 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : .1 Port Fitting : G 1/8 Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Vacuum Gauge Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 7
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Flex strip Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 13 MM  [.511 INCH ] Electrical Characteristics Supply Current (MAMP) : 2 Operation/Applicatio n Pressure (PSI) : 101.52 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : .1 Port Fitting : G 1/8 Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Vacuum Gauge Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 1007145-F - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
1007145-F
Media Isolated Pressure Sensors 1007145-F
Configuration Features Electrical Connection : Flex strip Dimensions Product Diameter : 19 MM  [.748 INCH ] Product Height : 13 MM  [.511 INCH ] Electrical Characteristics Supply Current (MAMP) : 2 Operation/Applicatio n Pressure (PSI) : 101.52 Proof Pressure Range : 2X Other Non-Linearity ± (PCT) : .1 Port Fitting : G 1/8 Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Vacuum Gauge Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 7

Configuration Features


  • Electrical Connection : Flex strip

Dimensions


  • Product Diameter : 19 MM  [.748 INCH ]
  • Product Height : 13 MM  [.511 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 2

Operation/Application


  • Pressure (PSI) : 101.52
  • Proof Pressure Range : 2X

Other


  • Non-Linearity ± (PCT) : .1
  • Port Fitting : G 1/8

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules
  • Pressure Type : Vacuum Gauge
  • Sensor Package : Threaded Process Fittings, O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 7
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 1007145-F
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226418-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10214250-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Board Mount Pressure Sensors - 1010387-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
2 suppliers
Pressure Transducers - 10200692-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details