TE Connectivity Board Mount Pressure Sensors 20024250-50

Description
Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 5 MM  [.197 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Media Compatibility : Dry Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 24 bit Pressure (PSI) : 435.11 Pressure : 306220 MMH2O  [12055.9 INH2O ] Pressure (MMHG) : 22501.8 Proof Pressure Range : 30 bar Other Sensor Options : None Packaging Features Sensor Port Configuration : No Ports Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Surface Mounted Device (SMD) Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 12
Request a Quote Datasheet
Description
Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 5 MM  [.197 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Media Compatibility : Dry Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 24 bit Pressure (PSI) : 435.11 Pressure : 306220 MMH2O  [12055.9 INH2O ] Pressure (MMHG) : 22501.8 Proof Pressure Range : 30 bar Other Sensor Options : None Packaging Features Sensor Port Configuration : No Ports Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Surface Mounted Device (SMD) Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20024250-50 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20024250-50
Board Mount Pressure Sensors 20024250-50
Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 5 MM  [.197 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Media Compatibility : Dry Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 24 bit Pressure (PSI) : 435.11 Pressure : 306220 MMH2O  [12055.9 INH2O ] Pressure (MMHG) : 22501.8 Proof Pressure Range : 30 bar Other Sensor Options : None Packaging Features Sensor Port Configuration : No Ports Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Surface Mounted Device (SMD) Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 12

Dimensions


  • Product Height : 1.1 MM  [.043 INCH ]
  • Product Length : 5 MM  [.197 INCH ]
  • Product Width : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Media Compatibility : Dry
  • Supply Voltage Range (V) : 1.8 - 3.6

Operation/Application


  • Output Interface : I2C or SPI
  • Output Signal Details : 24 bit
  • Pressure (PSI) : 435.11
  • Pressure : 306220 MMH2O  [12055.9 INH2O ]
  • Pressure (MMHG) : 22501.8
  • Proof Pressure Range : 30 bar

Other


  • Sensor Options : None

Packaging Features


  • Sensor Port Configuration : No Ports

Product Type Features


  • Leg Style : SMD Pads
  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Absolute
  • Sensor Package : Surface Mounted Device (SMD)

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 12
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20024250-50
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 10214029-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Media Isolated Pressure Sensors - 1007130-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details